Search
Filters

EN5336QI

Part No : EN5336QI
Manufacturer : Altera
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 0.75-6V 18W
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€7.563
€45.376
15+
€6.399
€95.985
25+
€6.206
€155.138
30+
€6.011
€180.333
40+
€5.818
€232.704
55+
€5.235
€287.942
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,032 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.75 ~ 6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP OVP SCP UVLO
Mounting Style SMD/SMT
Package 44-QFN
Size / Dimension 0.39" L x 0.30" W x 0.07" H (10.0mm x 7.5mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Catalog Enpirion 5300 Series
Win Source Part Number 086564-EN5336QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Altera EN5336QI is available at WIN SOURCE. Please review product page below for detailed information, including EN5336QI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EN5336QI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.75 ~ 6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP OVP SCP UVLO
Mounting Style SMD/SMT
Package 44-QFN
Size / Dimension 0.39" L x 0.30" W x 0.07" H (10.0mm x 7.5mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Catalog Enpirion 5300 Series
Win Source Part Number 086564-EN5336QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EN5336QI
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
EN5336QI Price

EN5336QI Datasheet
EN5336QI Application

EN5336QI Replacement
EN5336QI Pdf

EN5336QI Pinout
EN5336QI Image

EN5336QI Picture
EN5336QI In Stock

EN5336QI Distributor
EN5336QI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Ultrahigh-Definition CRT Display Horizontal Deflection Output Applications
766
RELAY OPTOMOS 250MA DPST 8-DIP
400
DIODE GEN PURP 400V 1A DO214AC
1200
isc Silicon NPN Darlingtion Power Transistor
9

Top Sellers