Search
Filters

EN5337QI

Part No : EN5337QI
Manufacturer : Altera
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 0.6-5V 15W
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.581
$50.229
25+
$4.722
$118.050
35+
$4.579
$160.265
50+
$4.436
$221.800
60+
$4.293
$257.580
80+
$3.864
$309.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,730 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 38-QFN
Size / Dimension 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Catalog Enpirion 5300 Series
Win Source Part Number 040150-EN5337QI
Family Name EN5337QI
Introduction Date June 17, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX15051EWE+; MAX15051EWE+T;  LTC3612IUDC#3JMPBF; 
The EN5337QI is defined as Power Supplies Board Mount DCDC Converters ,included in Power Supplies - Board Mount group. The designer and manufactured of EN5337QI is Altera. It is available in WIN SOURCE HongKong warehouse. The storage code of EN5337QI is 121388. More detailed data for EN5337QI, feel free to contact us.
Products specifications
ECAD Module
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 38-QFN
Size / Dimension 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Catalog Enpirion 5300 Series
Win Source Part Number 040150-EN5337QI
Family Name EN5337QI
Introduction Date June 17, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX15051EWE+; MAX15051EWE+T;  LTC3612IUDC#3JMPBF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EN5337QI
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
EN5337QI Price

EN5337QI Datasheet
EN5337QI Application

EN5337QI Replacement
EN5337QI Pdf

EN5337QI Pinout
EN5337QI Image

EN5337QI Picture
EN5337QI In Stock

EN5337QI Distributor
EN5337QI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
TVS DIODE 7.5VWM 12.9VC SMPC
150
DIODE ARRAY SCHOTTKY 1200V TO247
281
DIODE ARRAY SCHOTTKY 100V TO220
72
FIXED IND 68UH 220MA 2.6 OHM SMD
869
3-TERMINAL POSITIVE VOLTAGE REGULATORS
1775
Power MOSFET(Vdss=600V, Rds(on)=0.75ohm, Id=9.2A) | MOSFET N-CH 600V 9.2A TO-220AB
7476
IC EQUALIZER QUAD 6.4GBPS 48WQFN
7
Switch Mode Power Supply with Multiple Linear Regulators | IC REG TRIPLE BUCK/LINEAR 32SOIC
51

Top Sellers