Search
Filters

EN6337QI

Part No : EN6337QI
Manufacturer : Altera
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 0.6-6.285V 19W
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
€3.625
€47.128
30+
€3.067
€92.016
50+
€2.975
€148.725
65+
€2.882
€187.317
85+
€2.788
€236.997
110+
€2.510
€276.111
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,108 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series 6300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.6 ~ 6.285 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 38-QFN
Size / Dimension 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Catalog Enpirion 6300 Series
Win Source Part Number 086800-EN6337QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement
Family Name EN6337QI
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LTC3612IUDC#3JMPBF; LTC3612EUDC#PBF;  LTC3612EUDC#TRPBF;  
Altera EN6337QI is available at WIN SOURCE. Please review product page below for detailed information, including EN6337QI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EN6337QI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series 6300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.6 ~ 6.285 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 38-QFN
Size / Dimension 0.28" L x 0.16" W x 0.07" H (7.0mm x 4.0mm x 1.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Catalog Enpirion 6300 Series
Win Source Part Number 086800-EN6337QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Wireless, Communications & Networking, Industrial, Test & Measurement
Family Name EN6337QI
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LTC3612IUDC#3JMPBF; LTC3612EUDC#PBF;  LTC3612EUDC#TRPBF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EN6337QI
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
EN6337QI Price

EN6337QI Datasheet
EN6337QI Application

EN6337QI Replacement
EN6337QI Pdf

EN6337QI Pinout
EN6337QI Image

EN6337QI Picture
EN6337QI In Stock

EN6337QI Distributor
EN6337QI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC DUAL MONO MULTI-VIB 16-SOIC
207
IC REG CTRLR MULT TOPOLOGY 8MSOP
743
IC CTRLR PCMCIA CARDBUS 14SOIC
83
SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit
25
Dual common-mode rejection differential line receiver
40
Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 14BIT V-OUT 44SSOP
47
SURFACE MOUNT CHIP LED LAMP
55

Top Sellers