Search
Filters

EN6360QI

Part No : EN6360QI
Manufacturer : Altera
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 0.6-5.8V 46W
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
$8.811
$52.866
15+
$7.456
$111.840
25+
$7.230
$180.750
30+
$7.004
$210.120
40+
$6.778
$271.120
50+
$6.100
$305.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,068 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX15051EWE+TW; MAX15051EWE+T; MAX15051EWE+; 
Introduction Date April 16, 2012
Family Name EN6360QI
Win Source Part Number 051208-EN6360QI
Catalog Enpirion 6300 Series
Efficiency 96%
Operating Temperature Range -40°C ~ 85°C
Size / Dimension 0.43" L x 0.32" W x 0.12" H (11.0mm x 8.0mm x 3.0mm)
Package 68-QFN
Mounting Style SMD/SMT
Features Remote On/Off OCP OTP SCP UVLO
Applications ITE (Commercial)
Current - Output (Max) 8A
Voltage - Output 1 0.6 ~ 5.8 V
Voltage - Input (Max) 6.6V
Voltage - Input (Min) 2.5V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Reel
Series 6300
Family DC DC Converters
Category Power Supplies - Board Mount
Standard Package 1
Manufacturer Altera
Altera EN6360QI is available at WIN SOURCE. Please review product page below for detailed information, including EN6360QI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EN6360QI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX15051EWE+TW; MAX15051EWE+T; MAX15051EWE+; 
Introduction Date April 16, 2012
Family Name EN6360QI
Win Source Part Number 051208-EN6360QI
Catalog Enpirion 6300 Series
Efficiency 96%
Operating Temperature Range -40°C ~ 85°C
Size / Dimension 0.43" L x 0.32" W x 0.12" H (11.0mm x 8.0mm x 3.0mm)
Package 68-QFN
Mounting Style SMD/SMT
Features Remote On/Off OCP OTP SCP UVLO
Applications ITE (Commercial)
Current - Output (Max) 8A
Voltage - Output 1 0.6 ~ 5.8 V
Voltage - Input (Max) 6.6V
Voltage - Input (Min) 2.5V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Reel
Series 6300
Family DC DC Converters
Category Power Supplies - Board Mount
Standard Package 1
Manufacturer Altera
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EN6360QI
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
EN6360QI Price

EN6360QI Datasheet
EN6360QI Application

EN6360QI Replacement
EN6360QI Pdf

EN6360QI Pinout
EN6360QI Image

EN6360QI Picture
EN6360QI In Stock

EN6360QI Distributor
EN6360QI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 37A TO247AD
24
TRANS PNP 300V 0.5A SOT-223
1200
LONG CREEPAGE HIGH ISOLATION VOLTAGE 4-PIN PHOTOCOUPLER
5244
Silicon NPN triple diffusion mesa type
24
IC ADC 10BIT 2.7V 1CH SPI 8-SOIC
8
150MHz phase-locked loop
1

Top Sellers