Search
Filters

EP53A8LQI

DC/DC CONVERTER 0.6-5V 5W
Manufacturer: Altera
Quantity
Price
Ext. Price
25+
€1.935
€48.375
65+
€1.451
€94.302
210+
€1.306
€274.239
Availability: 900 In Stock
This product has a minimum quantity of 25

The EP53A8LQI is defined as Power Supplies Board Mount DCDC Converters ,included in Power Supplies - Board Mount group. The designer and manufactured of EP53A8LQI is Altera. It is available in WIN SOURCE HongKong warehouse. The storage code of EP53A8LQI is 122421. More detailed data for EP53A8LQI, feel free to contact us.

Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 16-QFN
Size / Dimension 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Catalog Enpirion 5300 Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087203-EP53A8LQI
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 16-QFN
Size / Dimension 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Catalog Enpirion 5300 Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 087203-EP53A8LQI
EP53A8LQI Price

EP53A8LQI Datasheet
EP53A8LQI Application

EP53A8LQI Replacement
EP53A8LQI Pdf

EP53A8LQI Pinout
EP53A8LQI Image

EP53A8LQI Picture
EP53A8LQI In Stock

EP53A8LQI Distributor
EP53A8LQI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Miniature 5V Input, 1W Isolated UNREGULATED DC/DC CONVERTERS
49
IC FIFO ASYNCH 1KX9 25NS 32PLCC
1824
2W Stereo Audio Amplifier with No Headphone Coupling Capacitor Function
346
IC DSP 32BIT 200MHZ 136CSBGA
196
IC REG LDO 2.5V 1.5A TO263
12751
Optimized for Broadband Applications
193