Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LMZ20502SILT

Part No :
LMZ20502SILT
Manufacturer :
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
Module DC-DC 1-OUT 0.8V to 3.6V 2A 8-Pin uSIP SMD EP T/R / DC/DC CONVERTER 0.8-3.6V 7W
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
5+
$11.6120
$58.060
11+
$9.6670
$106.337
16+
$9.3890
$150.224
22+
$9.1120
$200.464
29+
$8.8340
$256.186
38+
$8.0000
$304.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,360 pieces
MOQ: 5 pcs
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
Win Source Part Number 141046-LMZ20502SILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name LMZ20502
Introduction Date December 12, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC38150HYHL-TR; MIC38150HYHL; LMZ20502SILR;  
Efficiency 89%
Operating Temperature Range -40°C ~ 125°C
Size / Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Package 8-SMD Module
Mounting Style SMD/SMT
Features OCP, OTP, SCP, UVLO
Applications ITE (Commercial)
Current - Output (Max) 2A
Voltage - Output 1 0.8 ~ 3.6 V
Voltage - Input (Max) 5.5V
Voltage - Input (Min) 2.7V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Reel(TR)
Series SIMPLE SWITCHER? Nano
Manufacturer Texas Instruments
Family DC DC Converters
Category Power Supplies - Board Mount
Compared to discrete implementations, TI's 17V, 0.65A LMZ21700 and 1A LMZ21701 , as well as the 5V, 1A, LMZ20501, and 2A LMZ20502 DC / DC power modules reduce overall solution size by up to 40%. Even when operating at low power, these modules remain efficient and dense, and are less susceptible to electromagnetic interference (EMI). All four modules accelerate time-to-market while making it easy for designers to integrate more features and functionality into the system in a small form factor. Watch this demo video to learn how to create a high-density, multi-output design.
Products specifications
ECAD Module
Win Source Part Number 141046-LMZ20502SILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name LMZ20502
Introduction Date December 12, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC38150HYHL-TR; MIC38150HYHL; LMZ20502SILR;  
Efficiency 89%
Operating Temperature Range -40°C ~ 125°C
Size / Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Package 8-SMD Module
Mounting Style SMD/SMT
Features OCP, OTP, SCP, UVLO
Applications ITE (Commercial)
Current - Output (Max) 2A
Voltage - Output 1 0.8 ~ 3.6 V
Voltage - Input (Max) 5.5V
Voltage - Input (Min) 2.7V
Number of Outputs 1
Type Non-Isolated PoL Module
Packaging Reel(TR)
Series SIMPLE SWITCHER? Nano
Manufacturer Texas Instruments
Family DC DC Converters
Category Power Supplies - Board Mount
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMZ20502SILT
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
LMZ20502SILT Price

LMZ20502SILT Datasheet
LMZ20502SILT Application

LMZ20502SILT Replacement
LMZ20502SILT Pdf

LMZ20502SILT Pinout
LMZ20502SILT Image

LMZ20502SILT Picture
LMZ20502SILT In Stock

LMZ20502SILT Distributor
LMZ20502SILT Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 10W D 44TSSOP
998
MOSFET N-CH 30V 44A 8SOP ADV
334
50 Hz to 2.7 GHz 60 dB TruPwr™ Detector
13
IC MONITOR SMART BATTERY 8-SOIC
34
6-Bit, 15 MSPS, Flash A/D Converters / 1-Channel Single ADC Flash 10Msps 6-bit Parallel 20-Pin SOIC W
1
IC STEREO AUD CODEC LP 32TQFN
1096
BALUN 5MHZ-1.2GHZ 50/75 4SMD MOD
129

Top Sellers