Search
Filters

PTH04070WAH

Part No : PTH04070WAH
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : MODULE PIP .9-3.6V 3A HORZ T/H
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
€6.277
€43.940
20+
€5.311
€106.227
30+
€5.151
€154.516
35+
€4.990
€174.640
45+
€4.829
€217.301
60+
€4.346
€260.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Texas Instruments
Standard Package 90
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTH04070W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9 ~ 3.6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 5-DIP Module
Size / Dimension 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Power (Watts) - Max 10.8W
Catalog PTH04070W Series
Win Source Part Number 086466-PTH04070WAH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The PTH04070WAH is defined as Power Supplies Board Mount DCDC Converters ,included in Power Supplies - Board Mount group. The designer and manufactured of PTH04070WAH is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of PTH04070WAH is 283801. More detailed data for PTH04070WAH, feel free to contact us.
Products specifications
Manufacturer Texas Instruments
Standard Package 90
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTH04070W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9 ~ 3.6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 5-DIP Module
Size / Dimension 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Power (Watts) - Max 10.8W
Catalog PTH04070W Series
Win Source Part Number 086466-PTH04070WAH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PTH04070WAH
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
PTH04070WAH Price

PTH04070WAH Datasheet
PTH04070WAH Application

PTH04070WAH Replacement
PTH04070WAH Pdf

PTH04070WAH Pinout
PTH04070WAH Image

PTH04070WAH Picture
PTH04070WAH In Stock

PTH04070WAH Distributor
PTH04070WAH Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
600W TRANSIENT VOLTAGE SUPPRESSOR
3888
Quad Operational Amplifier
1876
CMC 100MA 4LN 90 OHM SMD ESD
3500
JFET P-CH 35V 1MA SOT-23
108
1.0A SURFACE MOUNT ULTRA-FAST RECTIFIER
500