Search
Filters

PTN78060WAH

Part No : PTN78060WAH
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : REG SW 2.5-12.6V 3A HORZ T/H
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$29.206
$58.412
5+
$24.713
$123.565
7+
$23.964
$167.748
9+
$23.215
$208.935
12+
$22.466
$269.592
15+
$20.220
$303.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 800 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Texas Instruments
Standard Package 36
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTN78060W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Voltage - Output 1 2.5 ~ 12.6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 7-DIP Module
Size / Dimension 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Power (Watts) - Max 38W
Catalog PTN78060W Series
Win Source Part Number 082101-PTN78060WAH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, HVAC, Test & Measurement, Medical, Automotive, Avionics
The PTN78060WAH has been designed specifically as a Power Supplies Board Mount DCDC Converters ,listed in Power Supplies - Board Mount category. It is produced by Texas Instruments ,packaging utilizes environmentally ‘Green’ mold compound. The PTN78060WAH is available in our Shenzhen warehouse, its stock code is 284022 . Check PTN78060WAH real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Standard Package 36
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTN78060W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Voltage - Output 1 2.5 ~ 12.6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 7-DIP Module
Size / Dimension 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Power (Watts) - Max 38W
Catalog PTN78060W Series
Win Source Part Number 082101-PTN78060WAH
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, HVAC, Test & Measurement, Medical, Automotive, Avionics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PTN78060WAH
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
PTN78060WAH Price

PTN78060WAH Datasheet
PTN78060WAH Application

PTN78060WAH Replacement
PTN78060WAH Pdf

PTN78060WAH Pinout
PTN78060WAH Image

PTN78060WAH Picture
PTN78060WAH In Stock

PTN78060WAH Distributor
PTN78060WAH Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
SMT GATE DRIVE TRANSFORMERS 1500VDC Basic and Operational Insulation
2
18-Mbit (512 K × 36/1 M × 18) Pipelined SRAM
402
IC DECODER/DEMUX 3-8 LINE 16SOIC
250
2A Synchronous Buck Li-ion Charger
316
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR)
175

Top Sellers