Search
Filters

PTR08060WVD

Part No : PTR08060WVD
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : REG SW 4.5-14V 6A 5SIP VERT T/H
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€10.887
€54.434
11+
€9.212
€101.333
17+
€8.933
€151.857
23+
€8.654
€199.031
30+
€8.374
€251.227
40+
€7.537
€301.496
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 800 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Manufacturer Texas Instruments
Standard Package 80
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTR08060W
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 5-SIP Module
Size / Dimension 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 33W
Catalog PTR08060W
Win Source Part Number 085955-PTR08060WVD
Family Name PTR08060W
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Mexico, Thailand
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Test & Measurement
Alternative Parts
(Cross-Reference)
NSR010A0X4-51Z; NSR010A0X4-49Z; 

The PTR08060WVD is defined as Power Supplies Board Mount DCDC Converters ,included in Power Supplies - Board Mount group. The designer and manufactured of PTR08060WVD is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of PTR08060WVD is 284044. More detailed data for PTR08060WVD, feel free to contact us.

Products specifications
ECAD Module
Manufacturer Texas Instruments
Standard Package 80
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTR08060W
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features With UVLO
Mounting Style Through Hole
Package 5-SIP Module
Size / Dimension 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 33W
Catalog PTR08060W
Win Source Part Number 085955-PTR08060WVD
Family Name PTR08060W
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Mexico, Thailand
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Test & Measurement
Alternative Parts
(Cross-Reference)
NSR010A0X4-51Z; NSR010A0X4-49Z; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PTR08060WVD
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
PTR08060WVD Price

PTR08060WVD Datasheet
PTR08060WVD Application

PTR08060WVD Replacement
PTR08060WVD Pdf

PTR08060WVD Pinout
PTR08060WVD Image

PTR08060WVD Picture
PTR08060WVD In Stock

PTR08060WVD Distributor
PTR08060WVD Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
FAST REGISTERED SPEED Tsu,Tso 8-MACROCELL
16
SIDACTOR BI 100V 250A DO-214AA
3600
IC REG BST ADJ 0.35A SYNC SOT23
370
10/100 BASE PULSE TRANSFORMERS (DIP)
823
TRANS PNP 60V 0.6A SOT-23
8699

Top Sellers