Search
Filters

RI-0512S

CONV DC/DC 2W SGL 12V OUT SIP4
Manufacturer: Recom Power
rohs
Quantity
Price
Ext. Price
1+
$0.000
$0.000
Availability: 10 In Stock
Recom Power RI-0512S is available at WIN SOURCE. Please review product page below for detailed information, including RI-0512S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RI-0512S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Recom Power
Series ECONOLINE RI
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 167mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features SCP
Mounting Style Through Hole
Package 4-SIP Module
Size / Dimension 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Power (Watts) - Max 2W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 145021-RI-0512S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Recom Power
Series ECONOLINE RI
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 167mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features SCP
Mounting Style Through Hole
Package 4-SIP Module
Size / Dimension 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Power (Watts) - Max 2W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 145021-RI-0512S
RI-0512S Price

RI-0512S Datasheet
RI-0512S Application

RI-0512S Replacement
RI-0512S Pdf

RI-0512S Pinout
RI-0512S Image

RI-0512S Picture
RI-0512S In Stock

RI-0512S Distributor
RI-0512S Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
400 MHz to 2700 MHz 0.5 W high linearity silicon amplifier
288
IC PROCESSOR AUDIO DGTL 44-LQFP
4209
IC OPAMP GP 100KHZ 8DIP
15708
Single 2-Input AND Gate
8040
Analog Multiplexer/ Demultiplexer
16800
LED BLUE CLEAR 1411 SMD
81532
OCTAL BUFFERS/DRIVERS WITH OPEN-COLLECTOR OUTPUTS
137