Search
Filters

RY-0512S

CONV DC/DC 1W SGL 12V OUT SIP7
Manufacturer: Recom Power
rohs
Availability: 25 In Stock
Recom Power RY-0512S is available at WIN SOURCE. Please review product page below for detailed information, including RY-0512S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RY-0512S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Recom Power
Series ECONOLINE RY
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 5.25V
Voltage - Output 1 12V
Current - Output (Max) 84mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features SCP
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Operating Temperature Range -40°C ~ 70°C
Efficiency 66%
Power (Watts) - Max 1W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 185093-RY-0512S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Recom Power
Series ECONOLINE RY
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 5.25V
Voltage - Output 1 12V
Current - Output (Max) 84mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features SCP
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Operating Temperature Range -40°C ~ 70°C
Efficiency 66%
Power (Watts) - Max 1W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 185093-RY-0512S
RY-0512S Price

RY-0512S Datasheet
RY-0512S Application

RY-0512S Replacement
RY-0512S Pdf

RY-0512S Pinout
RY-0512S Image

RY-0512S Picture
RY-0512S In Stock

RY-0512S Distributor
RY-0512S Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
TVS DIODE 128VWM 207VC SMB
4236
IC OPAMP GP 10MHZ RRO 8SOIC
2000
NTSC VIDEO CHROMA DEFLECTION PROCESSOR  
243
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
160
IC MOSFET DRIVER DUAL 5A 8-EMSOP
406