Search
Filters

SW001A2B91Z

Part No :
SW001A2B91Z
Manufacturer :
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
CONVERTER DC/DC 12V 1.2A OUT T/H
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 360 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer GE Critical Power
Series SW001
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 1.2A
Power (Watts) - Manufacture Series 14W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, UVLO
Mounting Style Through Hole
Package 6-DIP Module
Size / Dimension 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Power (Watts) - Max 14W
Win Source Part Number 138793-SW001A2B91Z
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
GE Critical Power SW001A2B91Z is available at WIN SOURCE. Please review product page below for detailed information, including SW001A2B91Z price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SW001A2B91Z to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer GE Critical Power
Series SW001
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 1.2A
Power (Watts) - Manufacture Series 14W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, UVLO
Mounting Style Through Hole
Package 6-DIP Module
Size / Dimension 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Power (Watts) - Max 14W
Win Source Part Number 138793-SW001A2B91Z
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SW001A2B91Z
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
SW001A2B91Z Price

SW001A2B91Z Datasheet
SW001A2B91Z Application

SW001A2B91Z Replacement
SW001A2B91Z Pdf

SW001A2B91Z Pinout
SW001A2B91Z Image

SW001A2B91Z Picture
SW001A2B91Z In Stock

SW001A2B91Z Distributor
SW001A2B91Z Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
5 DOT LED LEVEL METER DRIVER
10
OPTOISO 4KV GATE DRIVER 14SMT
3V Supervisor with Battery Switchover | SUPERVISOR 3V SWITCH OVER 8SOIC
250
IC REG LDO 1.5V 1A TO263
385
IC OTP 4MBIT 120NS 44PLCC
35
Advanced Low Power 5V RS232 Dual Driver/Receiver
69
IC GATE AND/NAND ECL 2INP 8-SOIC

Top Sellers