We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SW003A5F91Z

Part No : SW003A5F91Z
Manufacturer : GE Critical Power
Catalog : Power Supplies Board Mount DCDC Converters
Description : CONVERTER DC/DC 3.3V 12W OUT T/H
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 268 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 139623-SW003A5F91Z
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Power (Watts) - Max 12W
Efficiency 85%
Operating Temperature Range -40°C ~ 85°C
Size / Dimension 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Mounting Style Through Hole
Features Remote On/Off, OCP, OVP, UVLO
Applications ITE (Commercial)
Voltage - Isolation 2.25kV (2250V)
Power (Watts) - Manufacture Series 12W
Voltage - Output 1 3.3V
Voltage - Input (Max) 75V
Voltage - Input (Min) 36V
Number of Outputs 1
Type Isolated Module
Packaging Bulk
Series SW003
Family DC DC Converters
Category Power Supplies - Board Mount
Manufacturer GE Critical Power
Current - Output (Max) 3.5A
Package 6-DIP Module
GE Critical Power SW003A5F91Z is available at WIN SOURCE. Please review product page below for detailed information, including SW003A5F91Z price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SW003A5F91Z to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Win Source Part Number 139623-SW003A5F91Z
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Power (Watts) - Max 12W
Efficiency 85%
Operating Temperature Range -40°C ~ 85°C
Size / Dimension 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Mounting Style Through Hole
Features Remote On/Off, OCP, OVP, UVLO
Applications ITE (Commercial)
Voltage - Isolation 2.25kV (2250V)
Power (Watts) - Manufacture Series 12W
Voltage - Output 1 3.3V
Voltage - Input (Max) 75V
Voltage - Input (Min) 36V
Number of Outputs 1
Type Isolated Module
Packaging Bulk
Series SW003
Family DC DC Converters
Category Power Supplies - Board Mount
Manufacturer GE Critical Power
Current - Output (Max) 3.5A
Package 6-DIP Module
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SW003A5F91Z
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
SW003A5F91Z Price

SW003A5F91Z Datasheet
SW003A5F91Z Application

SW003A5F91Z Replacement
SW003A5F91Z Pdf

SW003A5F91Z Pinout
SW003A5F91Z Image

SW003A5F91Z Picture
SW003A5F91Z In Stock

SW003A5F91Z Distributor
SW003A5F91Z Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
TVS DIODE 30.8V 49.9V DO13 / 1500 WATT UNIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR
2
High Voltage, Solid State Relay-MOSFET Output
43
IC PWR SWITCH N-CHAN 1:2 8SOIC
737
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
34
30 mm Non-Illuminated Projecting Momentary Metal Operator APx
50
IC REG LDO 3.5V 0.15A SOT23-5
202
IC SWITCH QUAD SPST 16SOIC
32
BALUN TRANSFORMER SMD
446