The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VPOL5A-12-SIP

Part No VPOL5A-12-SIP
Manufacturer CUI Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC/DC 5.0V OUT 5A SIP
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
Pricing & Ordering $67.330 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$93.4550
$93.455
2+
$90.4400
$180.880
3+
$87.4260
$262.278
4+
$78.3820
$313.528
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
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
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer CUI-Inc.
Series VPOL5A
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8.3V
Voltage - Input (Max) 14V
Voltage - Output 1 0.75 ~ 5 V
Current - Output (Max) 5A
Power (Watts) - Manufacture Series 25W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Mounting Style Through Hole
Package 5-SIP Module
Size / Dimension 0.90" L x 0.22" W x 0.40" H (22.9mm x 5.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Power (Watts) - Max 25W
Win Source Part Number 213882-VPOL5A-12-SIP
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited

Description

The CUI-Inc. VPOL5A-12-SIP is a non-isolated PoL module DC-DC converter. It has a size of 0.90" L x 0.22" W x 0.40" H (22.9mm x 5.6mm x 10.2mm) and operates at an operating temperature range of -40°C to 85°C. It has various features such as remote on/off, OCP, OTP, SCP, and UVLO. It has a 5-SIP module package and is mounted using through-hole technology. It has a voltage input range of 8.3V to 14V and a current output of 5A. It is widely used in ITE (Commercial) applications and has a medium popularity in the market. However, it has a limited supply and demand status with a 67% fake threat in the open market.