Search
Filters

LPS331APTR

Part No :
LPS331APTR
Manufacturer :
Catalog :
Pressure Sensors,Transducers
Description :
IC PRESSURE SENSOR PIEZO 16HCLGA / Board Mount Pressure Sensor 0.26bar to 1.26bar Absolute 16-Pin HCLGA T/R
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
295+
€0.1510
€44.634
695+
€0.1280
€89.071
1,075+
€0.1250
€133.945
1,485+
€0.1200
€178.423
1,910+
€0.1170
€222.687
2,545+
€0.1050
€267.276
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 138,067 pieces can ship immediately
MOQ: 295 pcs
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
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Pressure Type Absolute
Operating Pressure 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.003 PSI (±0.02 kPa)
Supply Voltage - Operating 1.7 V to 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Surface Mount
Maximum Pressure 290.08 PSI (2000 kPa)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-HCLGA
Win Source Part Number 019873-LPS331APTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Family Name LPS331AP
Introduction Date January 26, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MS5535-30CM;  MS5535-CM; LPS22HB;  LPS25HB; 

The LPS331APTR is defined as Pressure Sensors,Transducers ,included in Sensors,Transducers group. The designer and manufactured of LPS331APTR is STMicroelectronics. It is available in WIN SOURCE Shenzhen warehouse. The storage code of LPS331APTR is 190072. More detailed data for LPS331APTR, feel free to contact us.

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Pressure Type Absolute
Operating Pressure 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.003 PSI (±0.02 kPa)
Supply Voltage - Operating 1.7 V to 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Surface Mount
Maximum Pressure 290.08 PSI (2000 kPa)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-HCLGA
Win Source Part Number 019873-LPS331APTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Family Name LPS331AP
Introduction Date January 26, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MS5535-30CM;  MS5535-CM; LPS22HB;  LPS25HB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPS331APTR
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
LPS331APTR Price

LPS331APTR Datasheet
LPS331APTR Application

LPS331APTR Replacement
LPS331APTR Pdf

LPS331APTR Pinout
LPS331APTR Image

LPS331APTR Picture
LPS331APTR In Stock

LPS331APTR Distributor
LPS331APTR Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
RES SMD 0.0 OHM JUMPER 3/4W 2010
DIODE ZENER 500MW MICROMELF
500
SINGLE SUPPLY QUAD AMPLIFIER
16
IC JK TYPE NEG TRG DUAL 14DIP
28
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
35

Top Sellers