Search
Filters

MPX2010DP

SENSOR PRESSURE 1.45PSI MAX
rohs
Quantity
Price
Ext. Price
5+
$11.045
$55.225
15+
$8.284
$124.260
45+
$7.456
$335.520
Availability: 3,202 In Stock
This product has a minimum quantity of 5
The MPX2010DP has been designed specifically as a Pressure Sensors,Transducers ,listed in Sensors,Transducers category. It is produced by Freescale Semiconductor - NXP ,packaging utilizes environmentally ‘Green’ mold compound. The MPX2010DP is available in our Shenzhen warehouse, its stock code is 240056 . Check MPX2010DP real time inventory , price and technical information.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 25 mV (10V)
Accuracy ±1%
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 10.88 PSI (75 kPa)
Temperature Range - Operating -40°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085877-MPX2010DP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 25 mV (10V)
Accuracy ±1%
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 10.88 PSI (75 kPa)
Temperature Range - Operating -40°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 085877-MPX2010DP
MPX2010DP Price

MPX2010DP Datasheet
MPX2010DP Application

MPX2010DP Replacement
MPX2010DP Pdf

MPX2010DP Pinout
MPX2010DP Image

MPX2010DP Picture
MPX2010DP In Stock

MPX2010DP Distributor
MPX2010DP Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5.5MHZ RRO 8SO
9471
TRIAC ALTERNISTOR 800V TO220FPAB
4200
CAP FILM 0.12UF 5% 250VDC RADIAL
3700
OPTOISOLATOR 5.3KV TRANS 4-DIP
5670
IC IR RCVR MOD 38KHZ DOME RADIAL
46