MPX5010DP

Part No :
MPX5010DP
Catalog :
Pressure Sensors,Transducers
Description :
SENSOR DIFF PRESS 1.45 PSI MAX
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
2+
$27.6420
$55.284
5+
$23.0130
$115.065
7+
$22.3520
$156.464
10+
$21.6910
$216.910
12+
$21.0300
$252.360
16+
$19.0460
$304.736
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,590 pieces
MOQ: 2 pcs
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
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 024326-MPX5010DP
Family Name MPX5010DP
Introduction Date July 26, 1994
ECCN EAR99
Country of Origin Republic of Korea, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance

The MPX5010DP is defined as Pressure Sensors,Transducers ,included in Sensors,Transducers group. The designer and manufactured of MPX5010DP is Freescale Semiconductor - NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MPX5010DP is 240067. More detailed data for MPX5010DP, feel free to contact us.

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 024326-MPX5010DP
Family Name MPX5010DP
Introduction Date July 26, 1994
ECCN EAR99
Country of Origin Republic of Korea, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPX5010DP
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
MPX5010DP Price

MPX5010DP Datasheet
MPX5010DP Application

MPX5010DP Replacement
MPX5010DP Pdf

MPX5010DP Pinout
MPX5010DP Image

MPX5010DP Picture
MPX5010DP In Stock

MPX5010DP Distributor
MPX5010DP Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 64KB FLASH 48TQFP
350
3.00mm (.118") Pitch Micro-Fit 3.0 Header, Surface Mount Compatible, Single Row, Vertical, with Press-fit
400
HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
1170
IC BUS SWITCH 24BIT 56-TSSOP
400
General use electronic governor / Motor Controller 8-Pin PDIP
1110

Top Sellers