MPX5700AP

Part No :
MPX5700AP
Catalog :
Pressure Sensors,Transducers
Description :
IC PRESSURE SENSOR ABS 6-SIP
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
1+
$60.6780
$60.678
2+
$50.5170
$101.034
4+
$49.0650
$196.260
5+
$47.6130
$238.065
6+
$46.1620
$276.972
8+
$41.8070
$334.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,800 pieces
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
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Absolute
Operating Pressure 2.18 PSI to 101.53 PSI (15 kPa to 700 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±2.5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 406.11 PSI (2800 kPa)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 085780-MPX5700AP
Family Name MPX5700A
Introduction Date August 23, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MPX5700ASX;   MPX5700AS; 

The MPX5700AP is defined as Pressure Sensors,Transducers ,included in Sensors,Transducers group. The designer and manufactured of MPX5700AP is Freescale Semiconductor - NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MPX5700AP is 240075. More detailed data for MPX5700AP, feel free to contact us.

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Absolute
Operating Pressure 2.18 PSI to 101.53 PSI (15 kPa to 700 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±2.5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 406.11 PSI (2800 kPa)
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 085780-MPX5700AP
Family Name MPX5700A
Introduction Date August 23, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MPX5700ASX;   MPX5700AS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPX5700AP
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
MPX5700AP Price

MPX5700AP Datasheet
MPX5700AP Application

MPX5700AP Replacement
MPX5700AP Pdf

MPX5700AP Pinout
MPX5700AP Image

MPX5700AP Picture
MPX5700AP In Stock

MPX5700AP Distributor
MPX5700AP Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
CAP FILM 10UF 5% 1KVDC RADIAL
1
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
301
IC FLASH 4MBIT 75MHZ 8SO
35080
Microprocessor-Compatible 16-BIT DIGITAL-TO-ANALOG CONVERTERS
18
IC DAC 10BIT V-OUT 6DFN
880
CMOS Priority Interrupt Controller | IC CTRLR INTERRUPT 8MHZ 28-PLCC
114
General Use FC, FA, FB General use wire wound, resin molded chip inductor.
35

Top Sellers