Search
Filters

MPXV5004GC6T1

SENSOR GAUGE PRESS .57PSI MAX
rohs
Availability: 228 In Stock
The MPXV5004GC6T1 is defined as Pressure Sensors,Transducers ,included in Sensors,Transducers group. The designer and manufactured of MPXV5004GC6T1 is Freescale Semiconductor - NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MPXV5004GC6T1 is 240106. More detailed data for MPXV5004GC6T1, feel free to contact us.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 0.57 PSI (3.92 kPa)
Output Type Analog Voltage
Output 1 V to 4.9 V
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 2.32 PSI (16 kPa)
Temperature Range - Operating 0°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 024334-MPXV5004GC6T1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 0.57 PSI (3.92 kPa)
Output Type Analog Voltage
Output 1 V to 4.9 V
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 2.32 PSI (16 kPa)
Temperature Range - Operating 0°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 024334-MPXV5004GC6T1
MPXV5004GC6T1 Price

MPXV5004GC6T1 Datasheet
MPXV5004GC6T1 Application

MPXV5004GC6T1 Replacement
MPXV5004GC6T1 Pdf

MPXV5004GC6T1 Pinout
MPXV5004GC6T1 Image

MPXV5004GC6T1 Picture
MPXV5004GC6T1 In Stock

MPXV5004GC6T1 Distributor
MPXV5004GC6T1 Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 110KHZ 8DIP
528
PROGRAMMABLE OPERATIONAL AMPLIFIER
3775
Precision Miniature Isolation Amplifiers
40777
100 mA CMOS LDO Regulators with Fast Start Enable
18000
IC OPAMP ZRO-DRFT 2.5MHZ 14SOIC
3282