Search
Filters

MPXV5010DP

Part No : MPXV5010DP
Catalog : Pressure Sensors,Transducers
Description : Pressure Sensor 1.45 PSI (10 kPa) Differential Male - 0.13" (3.3mm) Tube, Dual 0.2 V ~ 4.7 V 8-SMD Module
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$12.368
$61.840
10+
$10.465
$104.650
15+
$10.148
$152.220
21+
$9.831
$206.451
30+
$9.514
$285.420
40+
$8.562
$342.480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,393 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Category Sensors,Transducers
Family Pressure Sensors, Transducers
Manufacturer Freescale Semiconductor - NXP
Series MPXV5010
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±5%
Operating Supply Voltage 4.75 V ~ 5.25 V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD Module
Win Source Part Number 208790-MPXV5010DP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in HVAC, Medical, Automation & Process Control, Consumer Electronics, Test & Measurement
Family Name MPXV5010D
Introduction Date January 15, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Not Compliant
Estimated EOL Date 2022
The MPXV5010DP is defined as Pressure Sensors,Transducers ,included in Sensors,Transducers group. The designer and manufactured of MPXV5010DP is Freescale Semiconductor - NXP. It is available in WIN SOURCE PHI warehouse. The storage code of MPXV5010DP is 240108. More detailed data for MPXV5010DP, feel free to contact us.
Products specifications
ECAD Module
Category Sensors,Transducers
Family Pressure Sensors, Transducers
Manufacturer Freescale Semiconductor - NXP
Series MPXV5010
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±5%
Operating Supply Voltage 4.75 V ~ 5.25 V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 5.8 PSI (40 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD Module
Win Source Part Number 208790-MPXV5010DP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in HVAC, Medical, Automation & Process Control, Consumer Electronics, Test & Measurement
Family Name MPXV5010D
Introduction Date January 15, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Not Compliant
Estimated EOL Date 2022
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPXV5010DP
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
MPXV5010DP Price

MPXV5010DP Datasheet
MPXV5010DP Application

MPXV5010DP Replacement
MPXV5010DP Pdf

MPXV5010DP Pinout
MPXV5010DP Image

MPXV5010DP Picture
MPXV5010DP In Stock

MPXV5010DP Distributor
MPXV5010DP Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
IC REG BST SEPIC ADJ 0.3A SC70-6
527
Solid State Current Sensors | OPTOISO 3.75KV TRANS W/BASE 6SMD
75
IC LED DRIVER 16HTSSOP
1000
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTL INTEL PWM 1OUT 14SOIC
90
Two-wire Serial EEPROM
500
High-Performance EE CMOS Programmable Logic
15

Top Sellers