The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SC502S

Part No SC502S
Manufacturer 3M
Catalog Display, Monitor - LCD Driver/Controller
Description LCD DRVR BRD 5WIRE RESISTV RS232 / series 5 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.77" L x 1.57" W (70.4mm x 39.9mm)
Datasheet
Sample
Rohs State Need to verify

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics>Display, Monitor - LCD Driver/Controller
Mfr 3M
Series SC500
Package Box
Product Status Obsolete
Touchscreen 5 Wire Resistive
Voltage - Input 5V, 12V
Dimension 2.77" L x 1.57" W (70.4mm x 39.9mm)
Interface RS-232
Temperature Range - Operating 0°C ~ 65°C
Base Product Number SC502
Other Names 3M5544,98000328256
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1242511-SC502S
Fake Threat In the Open Market 59 pct.

Description

The 3M SC502S is a LCD Driver/Controller for optoelectronics display monitors. This device is a member of the SC500 series and is packaged in a box. The standard package includes one unit. The voltage input is 5V or 12V with an RS-232 interface. The temperature range for operating is 0°C to 65°C. The device has a dimension of 2.77" L x 1.57" W (70.4mm x 39.9mm) and a 5 wire resistive touchscreen. The ECCN is EAR99 and the MSL level is 1. The HTSUS is 8473.30.1180 and the manufacturer is 3M.

Contact Us

footer Upper Image