The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1655

Part No 1655
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADDRESS LED DISC SERIAL RGB 1=10 / Addressable Lighting Neopixel 10 LED Discrete Serial (Shift Register) Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Category Optoelectronics - LED Addressable, Specialty
Mfr Adafruit Industries LLC
Series Neopixel
Package Strip
Configuration Discrete
Number of LEDs 10
Color Red, Green, Blue (RGB)
Utilized LED SK6812 or WS2812
Interface Serial (Shift Register)
Mounting Type Surface Mount
Size / Dimension 5.00mm L x 5.00mm W
Standard Package 1
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340903-1655
Fake Threat In the Open Market 30 pct.

Description

The Neopixel LED from Adafruit Industries LLC is an optoelectronic LED with a serial (shift register) interface. It has a configuration of discrete and a size of 5.00mm L x 5.00mm W. The package is a strip and it has 10 LEDs with an RGB color of red, green, and blue. The MSL level is 5A (24 hours) and the HTSUS code is 8541.41.0000. The fake threat in the open market is 30%.

Contact Us

footer Upper Image