A4412KLVTR-T

Part No A4412KLVTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 400MA 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.3V 1 Output 400mA 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-eTSSOP
Family Name A4412
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858951-A4412KLVTR-T

Description

The Allegro MicroSystems 858951-A4412KLVTR-T is a buck-boost switching regulator IC that comes with a positive adjustable 1.3V 1 output 400mA 38-TFSOP (0.173", 4.40mm Width) exposed pad. It is a member of the A4412 family and is available in a reel - TR package. This electronic component is manufactured by Allegro MicroSystems, LLC and is available in the integrated circuits (ICs) category. It can be used for various applications that require buck-boost switching.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-V TO 65-V, 0.3-A BU / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 9-VFQFN
Lowest to $1.5925
Texas Instruments
IC REG BUCK 1.5V 500MA 6SON / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 6-UFDFN
Lowest to $0.6667
ON Semiconductor
IC REG BUCK 12V 1A TO220-5 / Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
Lowest to $2.6380
Texas Instruments
IC REG BUCK 5V 500MA 10VSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 10-VFDFN Exposed Pad
Lowest to $2.3888
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $1.8572
Texas Instruments
IC REG BUCK ADJUSTABLE 2A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.1041
Texas Instruments
IC REG BUCK ADJ 2.5A 12SON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Lowest to $2.1976
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2.5A 20-WFQFN Exposed Pad
Lowest to $2.7465
Texas Instruments
IC REG BUCK 5V 3A 16VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 16-VFQFN Exposed Pad
Lowest to $1.1997

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
11+ $4.8066 $52.8726
26+ $3.9439 $102.5414
40+ $3.8207 $152.8280
55+ $3.6974 $203.3570
70+ $3.5742 $250.1940
94+ $3.2044 $301.2136
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention