A8586KLJTR-T-1

Part No A8586KLJTR-T-1
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK ADJ 3.5A 8SOIC / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 30V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number A8586
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1717-6,620-1717-2,620-1717-1
Standard Package 6,000
Win Source Part Number 1021665-A8586KLJTR-T-1

Description

The A8586KLJTR-T-1 is a DC-DC switching regulator designed for use in automotive applications. It is a step-down regulator with an output current of 3.5A and an adjustable output type. The topology used in this regulator is buck, and the switching frequency ranges from 200kHz to 4MHz. The voltage output (max) is 30V, and the input voltage range is from 3.8V to 36V. The package/case of this regulator is 8-SOIC (0.154", 3.90mm Width) Exposed Pad, and the operating temperature range is from -40°C to 150°C (TJ). The A8586KLJTR-T-1 is a reliable and efficient regulator that can be used in various applications.

You May Also Be Interested in

Renesas Electronics America
IC REG QUAD BUCK/LNR SYNC 28SOIC
Lowest to $4.6120
NXP
IC OFFLINE SWITCH FLYBACK SC74 / Converter Offline Flyback Topology 65kHz SC-74
Need more? Email Us
ON Semiconductor
IC PMIC 7CH 2CONV 5LDO
Lowest to $0.9710
Renesas Electronics America
IC REG DL BCK/LNR SYNC ADJ 32QFN
Lowest to $2.8992
NXP
Need more? Email Us
Rohm Semiconductor
IC REG BUCK ADJ 2.5A 8HTSOP-J / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $0.7540
Analog Devices Inc.
IC REG DL BUCK/LINEAR 12DFN
Lowest to $1.3970
Allegro MicroSystems, LLC
IC REG TRIPLE BUCK/LNR 20TSSOP
Need more? Email Us
TDK-Lambda Americas Inc.
DC-DC Converters, On-board type, Dual Output, Output: 3W, ±12V, Isolated type, Option: DIP type
Lowest to $6.7011

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5638
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3229
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention