XC4052XL-3BG432I

Part No XC4052XL-3BG432I
Manufacturer Amd
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 352 I/O 432MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) >Embedded >FPGAs (Field Programmable Gate Array)
Mfr AMD
Packaging Tray
Part Status Obsolete
Number of LABs/CLBs 1936
Number of Logic Elements/Cells 4598
Total RAM Bits 61952
Number of I/O 352
Number of Gates 52000
Voltage - Supply 3V ~ 3.6V

Description

XC4000 Series high-performance, high-capacity Field Programmable Gate Arrays (FPGAs) provide the benefits of custom CMOS VLSI, while avoiding the initial cost, long development cycle, and inherent risk of a conventional masked gate array

You May Also Be Interested in

Lattice Semiconductor Corporation
ECP3 Field Programmable Gate Array (FPGA) IC 490 4526080 92000 1156-BBGA
Need more? Email Us
Intel
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 180 I/O 324CSBGA
Need more? Email Us
Intel
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA
Need more? Email Us
Intel
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Need more? Email Us
Intel
IC FPGA 236 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 824 I/O 1152FCBGA
Need more? Email Us
Amd
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 32768 1728 256-BGA
Need more? Email Us
Microchip Technology
SX Field Programmable Gate Array (FPGA) IC 111 144-LBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982