The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

5962-8961601VA

Part No 5962-8961601VA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-BIT ADC (ADC908AX/883) / 8 Bit Analog to Digital Converter 1 Input 1 18-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Serial
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Temperature Range - Operating -55°C ~ 125°C
Package / Case 18-CDIP
Supplier Device Package 18-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-5962-8961601VA,ANAANA5962-8961601VA
Standard Package 1
Win Source Part Number 1223084-5962-8961601VA
Fake Threat In the Open Market 46 pct.

Description

Analog Devices Inc. introduces the robust and precise 5962-8961601VA, a high-performance operational amplifier that caters to a wide range of applications requiring reliability and accuracy. This component is designed to meet the stringent requirements of space and military applications, ensuring top-notch performance even in the most demanding conditions.

Key Features

  • High Precision: The 5962-8961601VA offers exceptional accuracy and stability, which is crucial for critical measurement and control systems.
  • Durable: Built to withstand extreme environments, this operational amplifier can operate effectively in a wide range of temperatures and resist radiation effects in space applications.
  • Versatile: With its broad operating voltage range, the device is suitable for various electronic circuits, providing designers with flexibility in their system designs.
  • Low Noise: The device features low noise performance, making it ideal for audio applications and high-fidelity signal processing.

Applications

The 5962-8961601VA is perfect for a variety of high-end applications, including:

  • Space systems and satellite communication
  • Military and defense equipment
  • Precision instrumentation
  • Medical devices requiring high reliability
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its dedication to quality and reliability. The 5962-8961601VA is no exception, as it is rigorously tested and certified to meet the exacting standards of military and aerospace grade components. Customers can trust in the reliability and performance of this operational amplifier to keep their systems running smoothly under the harshest conditions.

Technical Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Input Offset Voltage Typically low
Input Bias Current Low
Supply Voltage Range Flexible
Package Type Hermetically sealed

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.