AD937BBCZ

Part No AD937BBCZ
Manufacturer Analog Devices Inc.
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729423-AD937BBCZ
Popularity Low
Supply and Demand Status Limited

Description

The AD937BBCZ is a state-of-the-art RF transceiver designed by Analog Devices Inc., a leader in high-performance analog, mixed signal, and digital signal processing integrated circuits. This transceiver is part of their high-performance radio frequency (RF) product lineup, catering to a wide array of applications such as wireless infrastructure, aerospace, and defense systems.

Key Features:

  • Wide Frequency Range: The device operates across a broad frequency spectrum, making it suitable for various communication standards.
  • High Data Rate: It supports high data rate transmissions, ensuring efficient and reliable communication for bandwidth-intensive applications.
  • Integration: The AD937BBCZ integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed for power-sensitive applications, it offers exceptional performance while minimizing power usage.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Aerospace and Defense (e.g., secure communications, radar systems)
  • Test and Measurement Equipment
  • Satellite Communications

Technical Specifications:

Parameter Value
Frequency Range Specified by product series
Data Rate High-speed
Integration Level High
Power Consumption Low

The AD937BBCZ by Analog Devices Inc. is more than just a component; it's a versatile solution that enables cutting-edge RF communication across a multitude of platforms. With its robust feature set and flexible application range, this transceiver is poised to drive innovation and performance in the demanding field of wireless communications.

You May Also Be Interested in

Microchip Technology
5A, Low Voltage ÎĽCap LDO Regulator | IC REG LINEAR 2.5V 5A SPAK-7
Lowest to $3.7080
Coilcraft
Shielded Power Inductors MLC12xx/15xx
Lowest to $0.7432
Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320
Maxim Integrated
2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Lowest to $3.2806
Texas Instruments
Op Amp Single GP ±20V 8-Pin TO-99 Tray / Operational Amplifier
Need more? Email Us
Microchip Technology
Dual Regulator Controller for DDR3 GDDR3/4/5 Memory Termination | IC REG CTRLR DDR3 1OUT 10MSOP
Lowest to $2.0380
Texas Instruments
Cascaded PWM Controller
Lowest to $1.5606
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 5V 500MA 8VSSOP
Lowest to $0.5830

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327