ADATE320

Part No ADATE320
Manufacturer Analog Devices Inc.
Catalog Newest Parts
Description 1.25 GHz Dual Integrated DCL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN86
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729426-ADATE320
Popularity Medium
Supply and Demand Status Balance

Description

The ADATE320, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a cutting-edge mixed-signal front-end (MxFE®) processor designed to cater to the demanding needs of modern communication systems. This high-performance product is an ideal solution for applications requiring precise data conversion and signal processing, such as wireless infrastructure, radar systems, and electronic warfare.

Key Features

  • High-Speed Data Conversion: The ADATE320 boasts an integrated high-speed analog-to-digital converter (ADC) and digital-to-analog converter (DAC), enabling accurate and rapid conversion of signals for efficient processing.
  • Flexible Interface: With its versatile interface options, the ADATE320 can seamlessly integrate with a variety of host processors and FPGAs, ensuring easy implementation into existing systems.
  • Programmable Logic: The device includes programmable logic that allows for customizable digital signal processing, offering the flexibility to tailor the device to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADATE320 minimizes power consumption, making it suitable for energy-sensitive applications.
  • Compact Form Factor: The compact size of the ADATE320 allows for its use in space-constrained environments without compromising on performance.

Applications

The versatility of the ADATE320 makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Wireless infrastructure, including 4G, 5G, and beyond
  • Phased array radar systems
  • Electronic warfare and defense communications
  • Instrumentation and test equipment
  • Medical imaging systems

Technical Specifications

The ADATE320 is designed to meet the rigorous standards of high-performance communication systems. It features a wide dynamic range, low noise floor, and supports a range of input and output signal frequencies. The device operates over a broad temperature range and is available in a robust package that ensures long-term reliability in harsh environments.

For detailed technical specifications, datasheets, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
MICROPOWER INTEGRATED VOLTAGE REFERENCES
Lowest to $0.4045
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Linear Technology
Micropower 8-Bit Current Output D/A Converter
Lowest to $6.4868
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $1.8840
ON Semiconductor
Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit | IC DRIVER COAX CABLE 16SOIC
Lowest to $2.4260
Maxim Integrated
2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Lowest to $3.2806
Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $3.9190
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $636.3410 $636.3410
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention