The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADUC7025BCPZ62

Part No ADUC7025BCPZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller 12-bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $95.368 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$98.7910
$98.791
2+
$95.6050
$191.210
3+
$92.4180
$277.254
4+
$82.8570
$331.428
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1142380-ADUC7025BCPZ62
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name ADUC7025
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LPC2138FHN64/01,557;  LPC2138FHN64/01;  LPC2138FHN64; 

Description

Analog Devices Inc. ADUC7025BCPZ62 Microcontroller Overview

The ADUC7025BCPZ62 is a fully integrated, 32-bit microcontroller from Analog Devices Inc., designed to deliver high-performance and precision for a variety of industrial and instrumentation applications. This microcontroller is part of the ADuC702x family of devices, which are known for their robust architecture, on-chip peripherals, and ease of use.

Key Features

  • Processor Core: The core of the ADUC7025BCPZ62 is a 32-bit ARM7TDMI, which operates at a frequency of up to 41.78 MHz, providing a balanced trade-off between power consumption and processing capability.
  • Memory: It comes equipped with 62KB of on-chip flash memory for program storage, and 8KB of SRAM for data, ensuring sufficient space for complex applications.
  • Analog Peripherals: The device boasts a 12-bit multichannel analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), facilitating accurate data acquisition and control tasks.
  • Communication Interfaces: A variety of communication interfaces are available, including I2C, SPI, and UART, allowing the microcontroller to easily interface with other digital systems or sensors.
  • Power Management: The ADUC7025BCPZ62 includes a power management unit that supports a wide voltage range, enabling battery-powered and portable applications.
  • Package: It is available in a compact 48-lead LFCSP (7x7mm) package, which is suitable for space-constrained applications.

Applications

The ADUC7025BCPZ62 is an ideal choice for a wide range of applications that require high precision and low power consumption. Typical applications include industrial control systems, smart sensors, precision instrumentation, and battery management systems. Its robust set of features also makes it suitable for developing complex, embedded systems that require real-time control and interfacing with various sensors and actuators.

Conclusion

Analog Devices Inc.'s ADUC7025BCPZ62 microcontroller provides a perfect blend of performance, precision, and power efficiency. With its integrated analog peripherals, multiple communication interfaces, and a powerful ARM core, this microcontroller is a versatile solution that can meet the demands of sophisticated industrial and instrumentation applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.