ADM805LARNZ-REEL

Part No ADM805LARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM805
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM805LARNZ-REELTR,ADM805LARNZ-REEL-ND,ADM805LARNZ-REELCT,ADM805LARNZ-REELDKR
Standard Package 2,500
Win Source Part Number 1320293-ADM805LARNZ-REEL

Description

The ADM805LARNZ-REEL is a sophisticated supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular device is part of a family of microprocessor supervisory circuits that are engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection and stability.

Key Features

  • Power Supply Monitoring: The ADM805LARNZ-REEL ensures that the power supply remains within acceptable voltage thresholds, safeguarding the system against brownout conditions and power supply glitches.
  • Processor Supervision: It includes a reset output that is activated during power-up, power-down, and brownout conditions, which helps in resetting the microprocessor reliably.
  • Manual Reset Input: A dedicated manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Low Power Consumption: Designed for efficient operation, this supervisory circuit consumes minimal power, making it suitable for power-sensitive applications.
  • Compact Packaging: Available in a reel packaging format, the ADM805LARNZ-REEL is designed for easy integration into automated production lines, facilitating mass production and efficient handling.

Applications

The ADM805LARNZ-REEL is versatile in its applications, suitable for a wide range of digital systems where reliable power supply monitoring and processor supervision are critical. Typical applications include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment
  • Communication Infrastructure

Technical Specifications

With precision voltage monitoring and low power consumption, the ADM805LARNZ-REEL is designed to meet the stringent requirements of complex digital systems. It operates over a wide temperature range and is compatible with various microprocessor systems, making it a reliable choice for designers and engineers.

For detailed technical specifications, reference datasheets and application notes are available on the Analog Devices Inc. website, providing in-depth information to support design and implementation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6
Lowest to $0.2272
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
POWER VOLTAGE AND CURRENT SENSOR / Supervisor I²C Channel 16-SOIC
Lowest to $5.1268
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.4140
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2134
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.1284
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $0.1667
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $2.9102

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $7.0721
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
11+ $4.8093 $52.9023
26+ $3.9461 $102.5986
40+ $3.8228 $152.9120
55+ $3.6995 $203.4725
70+ $3.5762 $250.3340
94+ $3.2062 $301.3828
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 4,420 pieces
MOQ: 11 pcs
Order Increment : 0 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention