OP04EY

Quick Quote
Part No OP04EY
Manufacturer Analog Devices Inc.
Catalog Electrical Parts
Description DUAL MATCHED HIGH PERFORMANCE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233004-OP04EY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The OP04EY from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability. This device is part of a series of monolithic operational amplifiers that are specifically designed to offer a new level of performance in terms of speed and accuracy in a variety of electronic applications.

Key Features

  • Low Offset Voltage: The OP04EY boasts a very low input offset voltage, which means that the difference in voltage between its input terminals is minimal, resulting in highly accurate signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain, making it suitable for high-speed signal processing applications.
  • Stable with High Capacitive Loads: The OP04EY is designed to be stable when driving capacitive loads, which is critical for applications that involve capacitive sensors or long cable runs.
  • Low Noise: It exhibits low noise characteristics, making it ideal for audio applications and other sensitive electronics where noise can be a critical factor.
  • Low Power Consumption: This amplifier is optimized for low power consumption, which is beneficial for battery-powered devices and energy-efficient systems.

Applications

The OP04EY is versatile and can be used in a wide array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Process control systems
  • Professional medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the OP04EY is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and durability. Whether you're designing for industrial, commercial, or high-end consumer markets, the OP04EY offers a reliable solution for your precision amplification needs.

For more detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
Instrumentation Operational Amplifier
Need more? Email Us
New Japan Radio
Digital Signal Processor for TV
Lowest to $2.0224
NXP
SINGLE CHIP 8 BIT MICROCONTROLLER
Lowest to $2.1749
Macronix
4M-BIT [512K x 8 / 256K x 16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Need more? Email Us
Realtek
Lowest to $4.3486
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.5886
Microchip Technology
CMOS Photoelectric Smoke Detector ASIC with Interconnect and Timer Mode
Lowest to $7.3123
Renesas Electronics America
Need more? Email Us
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $0.7398

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0758
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.6465
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0763
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.0069
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.8616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.9020
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0043
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess