Standoff Hex M/F 4-40-THD 6.35mm-A/F Aluminum Clear Iridite
Multicomp
AVX Corp/Kyocera Corp
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
Microchip Technology
CAP TRIMMER 3-10PF 100V SMD
Murata Electronics North America
Orange 3.2 x 1.6 x 1.1 mm 90° Water Clear 250 mcd 2.1 V Chip LED Lamp SMT
Kingbright Corporation
LIGHT PIPE FLEXIBLE CLEAR 4MM / Light Pipe Single Clear Flexible 4" (101.6mm)
Bivar Inc.
PCI Express™ Jitter Attenuator
IDT, Integrated Device Technology Inc
Power Transistor
Sanken
Pericom
Texas Instruments
IC FUEL GAUGE LI-ION 1CELL 8TDFN
2A 5V-Adjustable Low Dropout Voltage Regulator | IC REG LINEAR POS ADJ 2A 8HSOICN
MOSFET N-CH 100V 120A D2PAK
MOSFET P-CH 60V 1.25A SOT23-3
IC MCU 32BIT 128KB FLASH 64LQFP
DIODE GEN PURP 600V 3A SMBFLAT
OPTOISOLATOR 5KV TRANS 6DIP
IC MCU 16BIT 128KB FLASH 100LQFP
IC LOAD SW N/P-CH MOSFET SC89-6
MOSFET N-CH 60V 710MA SOT223
IC REG CTRLR BUCK/FLYBACK 18JDIP
IC REG LDO 3.3V 0.2A SOT23-5
High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator / LDO Regulator Pos 1.8V 1.5A 4-Pin(3+Tab) SOT-223 T/R
IC MULTICH RS232 DVR/RCVR 16SOIC
IC RESET GEN 2.63V VTH SOT143-4
TVS DIODE 28.2VWM 45.7VC SMB
MOSFET N-CH 450V 0.09A TO92-3
MOSFET N-CH 100V 120A H2PAK
IC MCU 8BIT 7KB FLASH 16QFN
IC REG LDO 5V 0.25A DDPAK
28-Pin 8-Bit CMOS Microcontrollers
FRAUD PREVENTION REMINDERS
Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.
Please note that the only official website & email suffix are win-source.net