XLP316XD1200-20

Part No XLP316XD1200-20
Manufacturer Broadcom Limited
Catalog Embedded - Microprocessors
Description 1428 FCBGA+HS 40X40MM / Microprocessor IC *
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Broadcom Limited
Series *
Package Tray
Product Status Obsolete
Base Product Number XLP316
Standard Package 21 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1320952-XLP316XD1200-20

Description

The 1320952-XLP316XD1200-20 is an embedded microprocessor integrated circuit (IC) designed for use in various electronic projects. Manufactured by Broadcom Limited, this microprocessor offers reliable performance and is suitable for embedded applications. It is part of the XLP316 series and is packaged in a tray format with a standard package of 21 pieces. It has an MSL level of 1, indicating unlimited exposure time, and its REACH status is unaffected. The 1320952-XLP316XD1200-20 is compatible with different systems and devices, making it a versatile choice for embedded applications.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (7901001QA) / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 5MHZ 44CLCC
Need more? Email Us
Microchip Technology
IC MPU SAMA5D4 600MHZ 361TFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
Lowest to $7.6440
Freescale Semiconductor - NXP
IC MPU M680X0 16.67MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
MICROPROCESSOR, 8/16/32 BIT, MC6 / Microprocessor IC *
Lowest to $100.2750
Freescale Semiconductor - NXP
RISC MICROPROCESSOR, 32 BIT, POW / Microprocessor IC -
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU M680X0 20MHZ 68PLCC
Lowest to $123.9720
Intel
INTEL EP80579 INTEGRATED PROCESS / Intel® EP80579 Integrated Processor Microprocessor IC - 1 Core, 32-Bit 1.2GHz 1088-FCBGA (37.5x37.5)
Lowest to $72.2230
Freescale Semiconductor - NXP
IC MPU MPC83XX 533MHZ 672TBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $68.6619 $68.6619
2+ $56.3380 $112.6760
3+ $54.5775 $163.7325
4+ $52.8169 $211.2676
5+ $51.0563 $255.2815
7+ $45.7746 $320.4222
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention