PS2566L-4

Part No PS2566L-4
Manufacturer California Eastern Labs
Catalog Electrical Parts
Description HIGH ISOLATION VOLTAGE AC INPUT, DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Eastern Labs
Win Source Part Number 1239581-PS2566L-4
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance

Description

The California Eastern Labs PS2566L-4 is a photocoupler with an isolation voltage of 3750 Vrms and a current transfer ratio of 50% to 600%. It comes in a surface-mount package and is RoHS compliant.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $10.1260
Samsung
Lowest to $0.7540
ON Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $0.3500
Linear Technology
IC OPAMP CURR SENSE 200KHZ 8MSOP
Lowest to $9.7020
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
Elpida Memory
Need more? Email Us
Hitachi, Ltd
Lowest to $18.8410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427