Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

1N751A TR

Part No 1N751A TR
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW DO35
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 1μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-35
Win Source Part Number 122845-1N751A TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial

Description

The Central Semiconductor Corp 1N751A TR is a through-hole diode with a maximum forward voltage of 1.5V at 200mA and a reverse leakage current of 1μA at 1V. It has a zener voltage of 5.1V and a maximum impedance of 17 Ohm. This diode is designed for use in industrial applications and has a maximum power dissipation of 500mW. It operates in a temperature range of -65°C to 200°C and comes in a DO-35 package.

You May Also Be Interested in

Murata Electronics North America
DIODE ZENER 11V 410MW SOD123
Lowest to $0.480
Murata Electronics North America
DIODE ZENER 7.5V 300 MV SOT23 / Zener Diode 7.5 V 300 mV ±5% Surface Mount SOT-23
Need more? Email Us
Murata Electronics North America
DIODE ZENER 3.3V 550MW SOD323F
Lowest to $0.604
Murata Electronics North America
DIODE ZENER 5.6V 200MW SMD1006
Lowest to $0.055
Murata Electronics North America
DIODE ZENER SMD
Need more? Email Us
Murata Electronics North America
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.019
Murata Electronics North America
DIODE ZENER 7.5V 500MW DO35
Need more? Email Us
Murata Electronics North America
DIODE ZENER 22V 500MW SOD123F
Lowest to $0.010
Murata Electronics North America
DIODE ZENER 62V 1W SMA
Lowest to $0.552

Top Sellers

Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.420
Murata Electronics North America
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.515
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.353
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.136
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.109
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.109
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.988
Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.657
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.063
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.353
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.763

Pricing & Ordering

$0.1946
Quantity Unit Price Ext. Price
135+ $0.3810 $51.4350
325+ $0.3120 $101.4000
500+ $0.3030 $151.5000
685+ $0.2930 $200.7050
885+ $0.2830 $250.4550
1,185+ $0.2540 $300.9900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,430 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention