CBRHD-10 TR13

Part No CBRHD-10 TR13
Manufacturer Central Semiconductor Corp
Catalog Bridge Rectifiers
Description IC RECT BRIDGE 1000V 0.5A HD DIP
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel package
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1000V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Maximum) @ If 1V @ 400mA
Current - Reverse Leakage @ Vr 5μA @ 1000V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package 4-HD DIP
Win Source Part Number 771233-CBRHD-10 TR13
Popularity Medium
Supply and Demand Status Limited

Description

The 771233-CBRHD-10 TR13 is a single-phase diode from Central Semiconductor Corp. The device has a maximum voltage peak reverse of 1000V and a maximum voltage forward of 1V at 400mA. It has a current average rectified (Io) of 500mA and a current reverse leakage of 5µA at 1000V. The device has a package of 4-SMD, Gull Wing and is mounted on SMD. The package is 4-HD DIP and has an operating temperature range of -65°C to 150°C (TJ). The supply and demand status for this device is currently limited.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 1KV 1.5A WOM
Lowest to $0.1210
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 600V 0.5A
Lowest to $0.1310
Rectron USA
BRIDGE RECT GLASS 800V 6A RS-6L
Lowest to $0.9420
Rectron USA
BRIDGE RECT GLASS 800V 10A RS10M
Lowest to $3.1690
Vishay
BRIDGE RECT 1PHASE 125V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 4A TS4K
Need more? Email Us
Rectron USA
BRIDGE RECT GLASS 800V 15A MP-15
Lowest to $0.2530
Taiwan Semiconductor
BRIDGE RECT 1P 800V 25A TS-6P / Bridge Rectifier Single Phase Standard 800 V Through Hole TS-6P
Lowest to $0.4670
Taiwan Semiconductor
BRIDGE RECT 1P 800V 15A TS-6P / Bridge Rectifier Single Phase Standard 800 V Through Hole TS-6P
Lowest to $0.3770

Top Sellers

Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3600
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820

Pricing & Ordering

$1.7135
Quantity Unit Price Ext. Price
16+ $3.2220 $51.5520
38+ $2.6440 $100.4720
59+ $2.5610 $151.0990
81+ $2.4790 $200.7990
105+ $2.3960 $251.5800
140+ $2.1480 $300.7200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention