CMPD6263A TR

Part No CMPD6263A TR
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 70V 15MA SOT23
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 15mA
Voltage - Forward (Vf) (Max) @ If 410mV @ 1mA
Current - Reverse Leakage @ Vr 200nA @ 50V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 109726-CMPD6263A TR
Popularity Medium
Supply and Demand Status Balance

Description

The CMPD6263A TR is an active component manufactured by Central Semiconductor Corp. It is a Schottky diode with a voltage - DC reverse of 70V and a voltage - forward of 410mV @ 1mA. It is mounted on SMD and has a diode configuration of 1 Pair Common Anode. It is highly recommended to purchase this component from a trusted supplier.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOTT 35V ITO220AB
Need more? Email Us
Yangzhou yangjie electronic co., ltd
ITO-220AB 60V 20A Diodes Recti
Lowest to $10.9050
Taiwan Semiconductor
DIODE GEN PURP 400V 10A ITO220AB
Lowest to $0.1940
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7760
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
Taiwan Semiconductor
20A, 100V, SCHOTTKY RECTIFIER
Lowest to $0.1200
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO247
Lowest to $0.5830
Taiwan Semiconductor
DIODE SCHOTTKY 150V 20A TO220AB
Lowest to $3.7690
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 120V TO220
Lowest to $10.8560

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4200
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3850
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.8190
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630

Pricing & Ordering

$4.1965
Quantity Unit Price Ext. Price
7+ $8.0380 $56.2660
16+ $6.5960 $105.5360
24+ $6.3900 $153.3600
33+ $6.1830 $204.0390
42+ $5.9770 $251.0340
56+ $5.3590 $300.1040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 5,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention