CMPZ5235B TR

Part No CMPZ5235B TR
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 350MW SOT23
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 3μA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 115861-CMPZ5235B TR
Popularity Medium
Supply and Demand Status Balance

Description

The Central Semiconductor Corp 115861-CMPZ5235B TR is a discrete semiconductor product that belongs to the zener diodes category. It has a voltage - zener (Nom) (Vz) of 6.8V and a maximum power dissipation of 350mW. The diode is mounted using SMD (SMT) technology and has a tolerance of ±5%. It has a voltage - forward (Vf) (Max) @ If of 900mV @ 10mA and current - reverse leakage @ Vr of 3μA @ 5V. The diode has an impedance (Max) (Zzt) of 5 Ohm and is housed in an SOT-23 case/package. in the open market. The supply and demand status is balanced.

You May Also Be Interested in

Rectron USA
DIODE ZENER 7.5V 3W SMB
Lowest to $1.2980
ON Semiconductor
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.1510
Vishay
Zener Diode Single 16V 5% 500mW Automotive 2-Pin SOD-123 T/R
Lowest to $0.0320
NEC
Lowest to $0.0570
ON Semiconductor
DIODE ZENER 200V 3W SMB
Lowest to $0.1530
Vishay
DIODE ZENER 7.5V 500MW SOD123
Lowest to $0.0340
Diodes Incorporated
DIODE ZENER 39V 370MW SOD123
Lowest to $0.0440
Vishay
Zener Diodes with Surge Current Specification / Zener Diode Single 5.6V 7% 4Ohm 2300mW Automotive 2-Pin SMF T/R
Lowest to $0.0970
Nexperia USA Inc.
DIODE ZENER 5.1V 500MW ALF2
Lowest to $0.3680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750

Pricing & Ordering

$1.3536
Quantity Unit Price Ext. Price
19+ $2.7240 $51.7560
45+ $2.2350 $100.5750
70+ $2.1660 $151.6200
96+ $2.0960 $201.2160
124+ $2.0260 $251.2240
166+ $1.8160 $301.4560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention