CISCO WS-C6509-E-FAN - Catalyst 6509-E Chassis Fan Tray

Quick Quote
Part No CISCO WS-C6509-E-FAN - Catalyst 6509-E Chassis Fan Tray
Manufacturer CISCO
Catalog Fan
Description Cisco WS-C6509-E-FAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385879-CISCO WS-C6509-E-FAN - Catalyst 6509-E Chassis Fan Tray
Manufacturer CISCO
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The CISCO WS-C6509-E-FAN is a state-of-the-art fan tray tailored for the Catalyst 6509-E chassis. It delivers unparalleled cooling capabilities, ensuring the switch operates within optimal temperature ranges, which is crucial for maintaining high levels of network performance and reliability. This fan tray is designed to support the intensive operational demands of modern networks, preventing overheating that could lead to hardware failure. Featuring an easy-to-install modular design, it enhances the overall efficiency and longevity of your Catalyst 6509-E switch. The fan operates quietly, minimizing noise in workspaces and data centers. By utilizing this fan tray, businesses can safeguard their networking infrastructure, ensuring continuous, uninterrupted operation and maximizing the return on investment in their networking technology.

You May Also Be Interested in

HP
HP Fan for DL325 G10 Plus
Need more? Email Us
HP
HP Fan for DL320e G8
Need more? Email Us
HP
Hewlett Packard Enterprise 777286-001. Type: Fan. Product colour: Black, PurpleHigh performance fan module - For use on servers configured with 12 large form factor drives, 24 small form factor drives, certain graphics cards, and/or ASHRAE operating environments (Six used)
Need more? Email Us
HP
Hewlett Packard Enterprise Fan Assy. Type: Fan controller, Product colour: Steel
Need more? Email Us
HP
HP X722 Fan Module Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU 88040535 - Front FAN for Fujitsu Siemens Primergy RX600 s4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40089133 - System / Processor Fan
Need more? Email Us
HP
HP DL360 G8 Fan
Need more? Email Us
HP
HP DL360 G6 Fan
Need more? Email Us

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.5520
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1368
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7987
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5972
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.7350
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $2.5693
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $12.0555
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9513
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.4413
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention