CZRW5232B-G

Part No CZRW5232B-G
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 350MW SOD123
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 11 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 050733-CZRW5232B-G
Popularity Medium
Supply and Demand Status Balance

Description

Comchip Technology's 050733-CZRW5232B-G is a zener diode that is ideal for use in discrete semiconductor products. It has a forward voltage (Vf) of 900mV at 10mA and a reverse leakage current of 5μA at 3V. The device has a voltage-zener (Nom) (Vz) of 5.6V and an impedance (Max) (Zzt) of 11 Ohm. It is mounted on a SOD-123 package and is suitable for use in applications with an operating temperature range of -65°C to 150°C. The device has a maximum power dissipation of 350mW and is available in reel-tr packaging.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 22.05V 1W SUB SMA
Lowest to $0.0470
Taiwan Semiconductor
Need more? Email Us
Microchip Technology
DIODE ZENER 6.4V 500MW DO35 / Zener Diode 6.4 V 500 mW ±5% Through Hole DO-35
Lowest to $45.4370
Taiwan Semiconductor
DIODE ZENER 12V 500MW 1206 / Zener Diode 12 V 500 mW ±5% Surface Mount 1206
Need more? Email Us
Micro Commercial Co
DIODE ZENER 8.2V 1W SOD123FL
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 5.6V 200MW SMD1006
Lowest to $0.0550
Diodes Incorporated
DIODE ZENER 12V 200MW SOD923 / Zener Diode 12 V 200 mW ±5% Surface Mount SOD-923
Lowest to $1.2180
Taiwan Semiconductor
Lowest to $0.0240
Vishay
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4600
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4400
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0130
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.4820
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750

Pricing & Ordering

$3.6219
Quantity Unit Price Ext. Price
8+ $7.0810 $56.6480
18+ $5.8100 $104.5800
27+ $5.6290 $151.9830
37+ $5.4470 $201.5390
48+ $5.2650 $252.7200
64+ $4.7210 $302.1440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention