DB102-G

Part No DB102-G
Manufacturer Comchip Technology
Catalog Bridge Rectifiers
Description RECTIFIER BRIDGE 1A 100V DB
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 100V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package DB
Win Source Part Number 134402-DB102-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50

Description

The Comchip Technology DB102-G is a single-phase diode with a manufacturer part number of 134402. This diode is suitable for use in electronic devices that require efficient rectification of AC voltage.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 800V 15A TS-6P / Bridge Rectifier Single Phase Standard 800 V Through Hole TS-6P
Lowest to $0.3770
Rectron USA
BRIDGE RECT GLASS 800V 15A MP-15
Lowest to $0.2530
Taiwan Semiconductor
BRIDGE RECT 1P 800V 25A TS-6P / Bridge Rectifier Single Phase Standard 800 V Through Hole TS-6P
Lowest to $0.4670
Yangzhou yangjie electronic co., ltd
PB 1000V 35.0A Diodes Bridge R / Bridge Rectifier
Lowest to $2.6200
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 600V 1.5A WOM
Lowest to $0.0970
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers PB 50
Lowest to $21.6870
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 1A SDB-1
Lowest to $1.2500
Rectron USA
BRIDGE RECT GLASS 600V 6A RS-6L
Lowest to $0.2330
Rectron USA
BRIDGE RECT GLASS 800V .8A MB-S
Lowest to $0.0590

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220

Pricing & Ordering

$3.7116
Quantity Unit Price Ext. Price
19+ $2.6910 $51.1290
46+ $2.2080 $101.5680
71+ $2.1390 $151.8690
97+ $2.0700 $200.7900
125+ $2.0010 $250.1250
168+ $1.7940 $301.3920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention