KBL406-G

Part No KBL406-G
Manufacturer Comchip Technology
Catalog Bridge Rectifiers
Description RECTIFIER BRIDGE 4A 600V KBL
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Current - Reverse Leakage @ Vr 10μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBL
Win Source Part Number 1050735-KBL406-G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 500

Description

The Comchip Technology 1050735-KBL406-G is a single-phase diode designed for use in a variety of applications, including power supplies, DC-DC converters, and low voltage rectification. The diode has a 600V peak reverse voltage rating and a 4A average rectified current rating. The diode features a low forward voltage drop of 1.1V at 4A, making it an efficient choice for power conversion circuits. The device has a current reverse leakage of 10μA at 600V, ensuring a low power dissipation and high reliability. This single-phase diode is available in a through-hole mounting package with a KBL case and is supplied in bulk packages of 500 pcs.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.2190
Rectron USA
BRIDGE RECT GLASS 100V .8A MB-S
Need more? Email Us
Rectron USA
BRIDGE RECT GLASS 800V 10A RS10M
Lowest to $3.1690
Semtech Corporation
BRIDGE RECT 30A 600V SFAST REC / Bridge Rectifier
Need more? Email Us
Rectron USA
BRIDGE RECT GLASS 600V 6A RS-6M
Lowest to $4.3600
Rectron USA
BRIDGE RECT GLASS 800V 6A RS-6L
Lowest to $0.9420
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 600V 0.5A
Lowest to $0.1310
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 600V 1.5A WOM
Lowest to $0.0970
Taiwan Semiconductor
BRIDGE RECT 1P 800V 15A TS-6P / Bridge Rectifier Single Phase Standard 800 V Through Hole TS-6P
Lowest to $0.3770

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3600
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1800

Pricing & Ordering

$0.0796
Quantity Unit Price Ext. Price
335+ $0.1500 $50.2500
815+ $0.1230 $100.2450
1,265+ $0.1190 $150.5350
1,740+ $0.1150 $200.1000
2,235+ $0.1120 $250.3200
3,000+ $0.1000 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 118,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention