2N7002VAC-7

Part No 2N7002VAC-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.28A SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 280mA
Maximum Rds On at Id,Vgs 7.5 Ohm @ 50mA, 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 150mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 075354-2N7002VAC-7
Popularity Medium
Supply and Demand Status Sufficient

Description

Product Overview: 2N7002VAC-7 from Diodes Incorporated

The 2N7002VAC-7 is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) from the trusted manufacturer Diodes Incorporated. This compact and efficient MOSFET is designed for a wide range of applications, making it a versatile choice for designers and engineers looking to optimize their power management systems.

Key Features

  • Low On-Resistance: The 2N7002VAC-7 offers a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is crucial for applications requiring fast response times, such as power regulators and converters.
  • Low Threshold Voltage: With a low threshold voltage, the 2N7002VAC-7 ensures a lower voltage is required to turn the device on, thus saving power and extending battery life in portable devices.
  • Surface-Mount Package: The device comes in an SOT-23 package, which is suitable for automated assembly processes and helps in reducing the overall footprint on the printed circuit board (PCB).
  • High Reliability: Diodes Incorporated is known for its quality products, and the 2N7002VAC-7 is no exception. It is designed for high reliability and stable performance over a wide range of operating conditions.

Applications

The 2N7002VAC-7 is designed for use in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Motor Control Systems
  • Portable Electronic Devices

Technical Specifications

The 2N7002VAC-7 boasts an impressive set of technical specifications that make it suitable for high-performance applications:

  • Drain-Source Voltage (Vds): 60V
  • Continuous Drain Current (Id): 115mA
  • Power Dissipation (Pd): 350mW
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the 2N7002VAC-7 from Diodes Incorporated is a reliable and efficient solution for a wide range of electronic applications. Its low on-resistance, high-speed switching capability, and compact form factor make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
MOSFET N-CH 30V 450MA SOT523 / N-Channel 30 V 450mA (Ta) 250mW (Ta) Surface Mount SOT-523
Lowest to $0.1725
Infineon Technologies
Need more? Email Us
Microsemi Corporation
MOSFET N-CH 200V 26A TO254AA / N-Channel 200 V 26A (Tc) 150W (Tc) Through Hole TO-254AA
Need more? Email Us
Ampleon USA Inc.
BLC9G22XS-120AGWT/SOT1278/TRAYDP / RF Mosfet LDMOS (Dual), Common Source 28 V 200 mA 2.11GHz ~ 2.2GHz 17.1dB 120W SOT1278-1
Need more? Email Us
ON Semiconductor
FET 80V 7.5MOHM PQFN8 / N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount 8-DFNW (5.2x6.3)
Lowest to $0.9710
Infineon Technologies
MOSFET N-CH 240V 350MA SOT223-4 / N-Channel 240 V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Lowest to $0.2223
Diodes Incorporated
MOSFET P-CH 60V 7A SOT223 T&R / P-Channel 60 V 7A (Ta), 18.2A (Tc) 2W (Ta), 17.3W (Tc) Surface Mount SOT-223-3
Lowest to $0.2769
Microchip Technology
Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 9.5A/12A 8DFN / N-Channel 30 V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)
Lowest to $0.3455

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
375+ $0.1348 $50.5500
905+ $0.1107 $100.1835
1,400+ $0.1072 $150.0800
1,930+ $0.1037 $200.1410
2,495+ $0.1003 $250.2485
3,340+ $0.0899 $300.2660
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 525,577 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention