AH284-PL(GN)

Part No AH284-PL(GN)
Manufacturer Diodes Incorporated
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2007+
Reference case SIP4
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 736883-AH284-PL(GN)
Popularity Low
Supply and Demand Status Limited

Description

Product Overview: AH284-PL(GN) by Diodes Incorporated

The AH284-PL(GN) is a high-performance, precision integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide array of applications, particularly excelling in power management tasks within electronic devices.

Key Features

  • High Efficiency: The AH284-PL(GN) boasts a design optimized for low power consumption while maintaining high efficiency, making it an ideal choice for battery-powered applications.
  • Advanced Protection: It comes with built-in features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of your electronic components.
  • Compact Design: Its small form factor is perfect for space-constrained applications, allowing for more compact and streamlined product designs.
  • Versatility: The device is suitable for a variety of applications, including but not limited to, DC-DC converters, power supplies, and motor control circuits.

Product Specifications

Parameter Value
Package Green
Operating Temperature -40°C to +85°C
Input Voltage Specified Range
Output Current Maximum Ratings

Applications

The AH284-PL(GN) is adept for use in a variety of sectors including consumer electronics, automotive industries, and industrial automation systems. Its robust design ensures reliability in the most demanding of environments.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH284-PL(GN) is no exception, having undergone rigorous testing to ensure its performance under various conditions. With this product, customers can expect a combination of advanced technology, durability, and high performance.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.3714
Renesas Electronics America
Lowest to $5.8210
Intersil Corporation
Lowest to $2.1760
ON Semiconductor
Lowest to $3.7650
Texas Instruments
18-BIT TO 36-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS | IC RGSTRD BUS EXCHANGER 80TSSOP
Lowest to $5.8604
TDK Corporation
Need more? Email Us
NEC
Lowest to $0.9420
Sony
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1120 $100.0800
140+ $1.0770 $150.7800
195+ $1.0420 $203.1900
250+ $1.0070 $251.7500
335+ $0.9030 $302.5050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention