AP3125STKTR-G1

Quick Quote
Part No AP3125STKTR-G1
Manufacturer Diodes Incorporated
Catalog Electrical Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-23-6
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744374-AP3125STKTR-G1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Product Overview: AP3125STKTR-G1

The AP3125STKTR-G1 is a high-performance, current-mode PWM controller designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This PWM controller is specifically engineered to deliver efficient, reliable, and cost-effective solutions for a wide range of power conversion applications.

Featuring an integrated oscillator, under-voltage lockout, leading-edge blanking (LEB), optimized gate driver, and high-voltage startup circuit, the AP3125STKTR-G1 is an ideal choice for AC-DC power supplies, particularly in applications such as LED lighting, consumer electronics, and industrial systems. Its current-mode control provides fast transient response and excellent loop stability.

Key Features:

  • High-Voltage Startup: This device is equipped with a high-voltage startup circuit that allows the power supply to start up under full-load conditions, ensuring reliable operation from the get-go.
  • Current-Mode Control: It offers excellent output voltage regulation and a simplified feedback loop design, which is beneficial in maintaining consistent performance.
  • Integrated Protections: The AP3125STKTR-G1 includes various protection features such as cycle-by-cycle current limiting, overvoltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and durability of the end application.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it suitable for energy-saving power systems.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device incorporates frequency modulation.

Package and Availability:

The AP3125STKTR-G1 comes in a compact, surface-mount package, which is ideal for space-constrained applications. The package is RoHS compliant, which means it adheres to strict environmental standards by avoiding the use of certain hazardous substances.

Applications:

  • AC-DC Converters
  • LED Lighting Systems
  • Power Supplies for Consumer Electronics
  • Industrial Power Systems

With its robust feature set and versatile applications, the AP3125STKTR-G1 from Diodes Incorporated stands out as a top choice for designers looking to implement a reliable and efficient power management solution in their electronic products.

You May Also Be Interested in

Ramtron
Lowest to $1.4576
Cypress Semiconductor Corp
Need more? Email Us
Silicon Storage Technology, Inc
Lowest to $13.6313
Fujitsu Electronics America, Inc.
Lowest to $11.6955
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $1.9034
Xilinx Inc.
IC FPGA 160 I/O 208QFP
Need more? Email Us
Renesas Electronics America
Lowest to $166.8340
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.1145
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.5166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.7350
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5209
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.4413
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $12.0555
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.6465
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0763
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0105
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.9838
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention