The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AZ1117IH-1.8TRG1

Part No AZ1117IH-1.8TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT LINEAR REGULATOR WITH INDUSTRIAL TEMPERATURE RANGE | IC REG LINEAR 1.8V 800MA SOT223
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.232 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
170+
$0.3030
$51.510
405+
$0.2490
$100.845
625+
$0.2410
$150.625
860+
$0.2330
$200.380
1,115+
$0.2250
$250.875
1,490+
$0.2020
$300.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,030 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Thermal Shutdown
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 729712-AZ1117IH-1.8TRG1
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance

Description

Product Overview: AZ1117IH-1.8TRG1

The AZ1117IH-1.8TRG1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is particularly suitable for applications requiring a regulated 1.8V output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive electronics that require a stable voltage supply.
  • High Efficiency: With a low dropout voltage, the AZ1117IH-1.8TRG1 ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Current Capacity: It can deliver up to 1A of continuous output current, making it suitable for a wide range of applications, from microprocessors to peripheral devices.
  • Thermal Regulation: The device includes an internal thermal shutdown mechanism that protects the regulator and the overall system from damage due to excessive heat.
  • Short Circuit Protection: Built-in short circuit protection ensures that the device and the system remain safe in the event of a fault condition.
  • Package Type: The AZ1117IH-1.8TRG1 comes in a SOT-223 package, which is known for its compact footprint and excellent power dissipation characteristics.

Applications

This voltage regulator is versatile and can be used in a variety of electronic devices and systems, including:

  • Consumer Electronics
  • Computer Peripherals
  • Networking Equipment
  • Industrial Controls
  • Battery-Powered Devices

Product Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The AZ1117IH-1.8TRG1 is produced with this commitment in mind, ensuring reliability and performance for critical applications. Whether for commercial, industrial, or personal use, this regulator is designed to deliver stable power efficiently and safely.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.