Please be advised, WIN SOURCE will be having the National Day from October 1st to October 6th.

During this period, we still accept your inquiries and orders, but all the shipments will be delayed until October 7th.

Sorry for any inconvenience caused. Happy National Day!

DDZ9701Q-7

Part No DDZ9701Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 14V 500MW SOD123
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 14V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage at Vr 50nA at 10.6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801306-DDZ9701Q-7

Description

Diodes Incorporated DDZ9701Q-7 - Precision Zener Diode

The DDZ9701Q-7 from Diodes Incorporated is a high-precision Zener diode designed for applications requiring accurate voltage regulation and a stable reference voltage. This small surface-mount device is part of Diodes Incorporated's extensive Zener diode product line, known for their reliability and consistency.

Key Features

  • Voltage Precision: The DDZ9701Q-7 offers a nominal Zener voltage of 3.6V, making it suitable for precision voltage clamping and reference applications.
  • Low Leakage Current: This component exhibits low leakage current characteristics, ensuring minimal power loss and improved efficiency in your circuit.
  • Power Dissipation: With a power dissipation of 500mW, the DDZ9701Q-7 can withstand moderate levels of power without compromising performance.
  • Package: The device comes in a small SOD-123 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: The Zener diode operates within a temperature range of -55°C to +150°C, allowing for use in various environmental conditions.

Applications

The precision and stability of the DDZ9701Q-7 make it an excellent choice for a variety of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in precision circuits
  • Protection circuits to prevent overvoltage conditions
  • Switching power supplies
  • Consumer electronics

Quality and Compliance

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The DDZ9701Q-7 is RoHS compliant, ensuring that it adheres to current environmental regulations limiting the use of hazardous substances in electronic components.

With its precision voltage control and compact form factor, the DDZ9701Q-7 is a versatile choice for designers and engineers looking to integrate a reliable Zener diode into their electronic designs. Whether for industrial, commercial, or consumer applications, this component offers a balance of performance and size that can help to enhance the overall stability and functionality of your electronic projects.

You May Also Be Interested in

Murata Electronics North America
DIODE ZENER 3V 500MW MINI MELF
Lowest to $0.355
Murata Electronics North America
DIODE ZENER 2.7V 500MW DO35
Need more? Email Us
Murata Electronics North America
DIODE ZENER 62V 1W SMA
Lowest to $0.552
Murata Electronics North America
DIODE ZENER 3.3V 550MW SOD323F
Lowest to $0.604
Murata Electronics North America
DIODE ZENER 5.6V 200MW SMD1006
Lowest to $0.055
Murata Electronics North America
SUB SMA, 1000MW, 6%, ZENER DIODE
Lowest to $0.078
Murata Electronics North America
DIODE ZENER 27V 500MW DO35
Need more? Email Us
Murata Electronics North America
DIODE ZENER 5.1V 2W TMINIP2
Lowest to $1.806
Murata Electronics North America
DIODE ZENER 7.5V 500MW DO35
Need more? Email Us

Top Sellers

Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.594
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.933
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.063
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.353
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.988
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $5.417
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.420
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.136
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.109
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.763
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082

Pricing & Ordering

$0.0419
Quantity Unit Price Ext. Price
590+ $0.0850 $50.1500
1,430+ $0.0700 $100.1000
2,210+ $0.0680 $150.2800
3,035+ $0.0660 $200.3100
3,970+ $0.0630 $250.1100
5,265+ $0.0570 $300.1050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 5,800 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Oct 5 2024
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention