DDZ9707Q-7

Part No DDZ9707Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD123
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage at Vr 50nA at 15.2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800754-DDZ9707Q-7

Description

Introducing the DDZ9707Q-7 Zener Diode from Diodes Incorporated

The DDZ9707Q-7 is a high-precision, low-voltage Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the DDZ Series, renowned for their reliability and consistency in performance. The DDZ9707Q-7 offers a Zener voltage of 4.7V, making it an ideal choice for a wide range of electronic applications requiring voltage regulation and reference.

Constructed with the purpose of providing excellent stability and low leakage current, this Zener diode is encapsulated in a small SOD-123 package. This compact form factor makes it suitable for space-constrained applications, without compromising on power or precision. The device is characterized by its sharp breakdown characteristics, which are critical for applications that necessitate precise voltage regulation.

The DDZ9707Q-7 is designed to handle a power dissipation of 500mW, ensuring robust performance even under varying operating conditions. It's capable of operating within a broad temperature range of -65°C to 150°C, providing reliable functionality in environments that experience temperature fluctuations.

One of the key features of the DDZ9707Q-7 is its low dynamic impedance, which enhances its performance in maintaining a stable voltage. This attribute, along with a tight voltage tolerance, is particularly beneficial for applications such as power supply circuits, voltage references in analog-to-digital converters, and other sensitive electronic circuits where voltage precision is critical.

Furthermore, the DDZ9707Q-7 is RoHS compliant, meaning it meets the environmental standards by restricting the use of certain hazardous substances in its construction. This commitment to environmental responsibility does not detract from its performance or durability, making it a conscientious choice for eco-aware consumers and businesses alike.

In conclusion, the DDZ9707Q-7 Zener diode from Diodes Incorporated stands out as a reliable and precise component, perfect for designers and engineers looking to incorporate a voltage regulation solution in their electronic designs. Its combination of size, power, and precision makes it a versatile component in the semiconductor industry.

You May Also Be Interested in

Murata Electronics North America
DIODE ZENER 25.8V 1W PMDU / Zener Diode 25.8 V 1 W Surface Mount PMDU
Lowest to $0.049
Murata Electronics North America
DIODE ZENER 5.6V 200MW SMD1006
Lowest to $0.055
Murata Electronics North America
DIODE ZENER 5.1V 2W TMINIP2
Lowest to $1.806
Murata Electronics North America
DIODE ZENER 39V 700MW SFLAT / Zener Diode 39 V 700 mW ±10% Surface Mount S-FLAT (1.6x3.5)
Lowest to $0.051
Murata Electronics North America
DIODE ZENER 8.2V 500MW SOD523
Lowest to $0.233
Murata Electronics North America
DIODE ZENER 7.5V 1W 5% UNIDIR / Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G
Lowest to $0.020
Murata Electronics North America
SOT-323 24V 0.2W Diodes Zener
Lowest to $0.676
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.594
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $5.417
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.136
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.420
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.109
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.219
Murata Electronics North America
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.515
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.763
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.805
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.988
Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.657

Pricing & Ordering

$0.0000
Quantity Unit Price Ext. Price
1,475+ $0.0340 $50.1500
3,575+ $0.0280 $100.1000
5,560+ $0.0270 $150.1200
7,410+ $0.0270 $200.0700
9,620+ $0.0260 $250.1200
13,045+ $0.0230 $300.0350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 81,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention