DF06S-T

Part No DF06S-T
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 1A 600V DFS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 600V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DF-S
Win Source Part Number 080426-DF06S-T
Popularity Medium
Supply and Demand Status Sufficient

Description

DF06S-T Bridge Rectifier by Diodes Incorporated

The DF06S-T is a high-performance, surface-mount bridge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This bridge rectifier is engineered to convert alternating current (AC) input into direct current (DC) output, a fundamental function in power supply design and various electronic applications.

This device is housed in a robust SOP-4 package, which not only ensures a compact footprint suitable for high-density circuit boards but also provides excellent thermal performance. The DF06S-T is capable of withstanding a maximum repetitive peak reverse voltage of 600V, making it an ideal choice for applications that demand a high voltage rating.

The rectifier boasts a high forward current of 1A, ensuring it can handle a substantial amount of current without compromising performance. Its low forward voltage drop is a testament to its efficiency, allowing for more power to be utilized in the circuit instead of being lost as heat. Furthermore, the device features a fast reverse recovery time, which enhances its performance in fast-switching applications and reduces losses.

With a high surge current capability, the DF06S-T can endure momentary over-current conditions, which is crucial for protecting the circuit during power surges or when inductive loads are switched off. This characteristic is particularly important in power supply units, motor control circuits, and other electronic devices that are exposed to fluctuating currents.

Designed with reliability in mind, the DF06S-T meets the stringent requirements of RoHS and is lead-free, making it an environmentally friendly choice that complies with current international regulations. Its surface-mount design simplifies the assembly process, allowing for more efficient manufacturing and reduced overall production costs.

In summary, the DF06S-T from Diodes Incorporated is a versatile and reliable bridge rectifier that offers a combination of high voltage capability, robust surge current endurance, and efficient performance, all packed into a compact, surface-mount package. It is an excellent choice for designers looking to incorporate a dependable rectification solution into their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Lowest to $0.1220
Rectron USA
BRIDGE RECT GLASS 600V 6A RS-6M
Lowest to $4.3600
Semtech Corporation
BRIDGE RECT 30A 600V SFAST REC / Bridge Rectifier
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.2190
Micro Commercial Co
BRIDGE RECT 1P 1KV 50A MP-50WW
Lowest to $2.4020
Rectron USA
BRIDGE RECT GLASS 800V 15A MP-15
Lowest to $0.2530
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 10A TS4K
Lowest to $0.9710
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 6A TS4K
Lowest to $4.9410

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3600
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710

Pricing & Ordering

$0.1107
Quantity Unit Price Ext. Price
280+ $0.1800 $50.4000
595+ $0.1690 $100.5550
925+ $0.1630 $150.7750
1,325+ $0.1510 $200.0750
1,725+ $0.1450 $250.1250
2,145+ $0.1400 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 65,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention