DF1502S

Part No DF1502S
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 200V 1.5A DF-S
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DF-S
Base Product Number DF1502
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 745381-DF1502S

Description

Introducing the DF1502S Bridge Rectifier from Diodes Incorporated

The DF1502S is a high-quality bridge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This component is specifically engineered to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion. The DF1502S is an essential part of power supply units in a wide range of electronic applications, including consumer electronics, industrial equipment, and communication devices.

Key Features

  • High Current Rating: The DF1502S can handle a maximum average rectified forward current of 1.5A, making it suitable for moderate power requirements.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 200V, it ensures protection against voltage spikes and surges, enhancing the durability and reliability of the end application.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: This component is capable of withstanding high surge currents, which is vital for applications that experience frequent power fluctuations.
  • Surface Mount Package: The DF1502S comes in a surface-mount package, specifically the DFS package, which is compact and suitable for high-density mounting, saving valuable board space.

Applications

The DF1502S bridge rectifier is versatile and can be used in various applications such as:

  • Power management in consumer electronic devices like TVs, computers, and home appliances.
  • Industrial equipment where reliable power conversion is essential for operation and safety.
  • Telecommunication systems that require consistent and efficient DC power.
  • LED lighting solutions, where power efficiency and space constraints are significant considerations.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DF1502S is no exception. It undergoes rigorous testing to ensure it meets industry standards for performance and reliability. With its robust design and Diodes Incorporated's reputation for quality, the DF1502S is an excellent choice for designers looking to integrate a reliable bridge rectifier into their electronic circuits.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated for the DF1502S bridge rectifier.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers PB 50
Lowest to $21.6870
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 1KV 1.5A WOM
Lowest to $0.1210
Rectron USA
BRIDGE RECT GLASS 100V .8A MB-S
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 10A TS4K
Lowest to $0.9710
Rectron USA
BRIDGE RECT GLASS 800V 6A RS-6L
Lowest to $0.9420
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 1A SDB-1
Lowest to $1.2500
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.2190
Rectron USA
BRIDGE RECT GLASS 400V 35A MP-35
Lowest to $11.1160

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0820
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4200
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5440
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5150
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090

Pricing & Ordering

$0.0867
Quantity Unit Price Ext. Price
785+ $0.0640 $50.2400
1,890+ $0.0530 $100.1700
2,945+ $0.0510 $150.1950
4,000+ $0.0500 $200.0000
5,210+ $0.0480 $250.0800
6,980+ $0.0430 $300.1400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,100 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention